Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53E384M32D2DS-053 AAT:E

Description
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 AAT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 AAT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53E384M32D2DS-053 AAT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E384M32D2DS-053 AAT:E
1.866GHZ Memory IC and Storage Component 774-MT53E384M32D2DS-053 AAT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 AAT:E can be used for catalog matching and distributor lookup.

IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS-053 AAT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53E384M32D2DS-053AAT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tray Standard Package: 1,360 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 12Gb (384M x 32) Voltage - Supply: 1.1V Package / Case: 200-WFBGA Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 1.866 GHz Alternative Parts (Cross-Reference): MT53E384M32D2DS-053A AT:E; MT53E384M32D2DS053 AAT:E; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT53E384

Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 1,360
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 12Gb (384M x 32)
Voltage - Supply: 1.1V
Package / Case: 200-WFBGA
Supplier Device Package: 200-WFBGA (10x14.5)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: DRAM
Clock Frequency: 1.866 GHz
Alternative Parts (Cross-Reference): MT53E384M32D2DS-053AAT:E; MT53E384M32D2DS053 AAT:E;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT53E384

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 384M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8387 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8387
Dram, 384M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8387
DRAM, 384M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-053 AAT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E384M32D2DS-053 AAT:E MT53E384M32D2DS-053AAT:E-ND MT53E384M32D2DS-053 AAT:E 80AH8387 MT53E384M32D2DS-053 AAT:E MT53E384M32D2DS-053 AAT:E
Product Name 1.866GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Dram, 384M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 3.5 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 32 bits
Package Type BGA; Tray 200-WFBGA BGA; 200-WFBGA WFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 16-4369-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details