Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT53E384M32D2DS-046 WT:E

Description
IC DRAM 12GBIT 2.133GHZ 200WFBGA
Description
IC DRAM 12GBIT 2.133GHZ 200WFBGA

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-046 WT:E
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8386 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8386
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8386
DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E384M32D2DS-046 WT:E MT53E384M32D2DS-046 WT:E 80AH8386 MT53E384M32D2DS-046 WT:E
Product Name Integrated Circuits (ICs) - Memory Memory Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Data Rate 2133 MHz 2133 MHz
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Density 12000000 kbits 12000000 kbits 12000000 kbits 12000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details