Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E384M32D2DS-046 AUT:E

Description
IC DRAM 12GBIT 2.133GHZ 200WFBGA Product overview: MT53E384M32D2DS-046 AUT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 046 AUT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 12GBIT 2.133GHZ 200WFBGA Product overview: MT53E384M32D2DS-046 AUT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 046 AUT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E384M32D2DS-046 AUT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E384M32D2DS-046 AUT:E
2.133GHZ Memory IC and Storage Component 774-MT53E384M32D2DS-046 AUT:E
IC DRAM 12GBIT 2.133GHZ 200WFBGA Product overview: MT53E384M32D2DS-046 AUT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 046 AUT:E can be used for catalog matching and distributor lookup.

IC DRAM 12GBIT 2.133GHZ 200WFBGA Product overview: MT53E384M32D2DS-046 AUT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS-046 AUT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53E384M32D2DS-046AUT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron - 80AH8385 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron
80AH8385
Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron 80AH8385
DRAM, 384M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-046 AUT:E
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E384M32D2DS-046 AUT:E MT53E384M32D2DS-046AUT:E-ND 80AH8385 MT53E384M32D2DS-046 AUT:E MT53E384M32D2DS-046 AUT:E MT53E384M32D2DS-046 AUT:E
Product Name 2.133GHZ Memory IC and Storage Component Memory Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type BGA; Tray 200-WFBGA WFBGA BGA BGA; 200-WFBGA
Supply Voltage 1.1V 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details