Micron Technology, Inc. Memory MT53E384M32D2DS-046 AIT:E

Description
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 2.133GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 2.133GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E384M32D2DS-046AIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8384 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8384
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8384
DRAM, 384M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-046 AIT:E
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E384M32D2DS-046AIT:E-ND 80AH8384 MT53E384M32D2DS-046 AIT:E MT53E384M32D2DS-046 AIT:E MT53E384M32D2DS-046 AIT:E
Product Name Memory Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 200-WFBGA WFBGA BGA; 200-WFBGA BGA
Data Rate 2133 MHz 2133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details