Micron Technology, Inc. Memory - DDR - MT53E2G64D8TN-046 WT:A MT53E2G64D8TN-046 WT:A

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E2G64D8TN-046 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E2G64D8TN-046 WT:A
Memory - DDR - MT53E2G64D8TN-046 WT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT53E2G64D8TN-046 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E2G64D8TN-046 WT:A
Memory IC and Storage Component 774-MT53E2G64D8TN-046 WT:A
LPDDR4 128G X64 LFBGA Product overview: MT53E2G64D8TN-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E2G64D8TN-04 6 WT:A can be used for catalog matching and distributor lookup.

LPDDR4 128G X64 LFBGA Product overview: MT53E2G64D8TN-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E2G64D8TN-046 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 2G X 64Bit, -25 To 85Deg C Rohs Compliant Micron - 27AJ4829 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 64Bit, -25 To 85Deg C Rohs Compliant Micron
27AJ4829
Dram, 2G X 64Bit, -25 To 85Deg C Rohs Compliant Micron 27AJ4829
DRAM, 2G X 64BIT, -25 TO 85DEG C ROHS COMPLIANT: YES

DRAM, 2G X 64BIT, -25 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron - 82AH0559 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron
82AH0559
Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron 82AH0559
DRAM, 2G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:128Gbit; DRAM Memory Configuration:2G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:LFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 2G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:128Gbit; DRAM Memory Configuration:2G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:LFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E2G64D8TN-046 WT:A 27AJ4829 82AH0559
Product Name Memory - DDR - MT53E2G64D8TN-046 WT:A Memory IC and Storage Component Dram, 2G X 64Bit, -25 To 85Deg C Rohs Compliant Micron Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip
Access Time 3.5 ns
Cycle Time 18 ns
Operating Temperature -25 to 85 C (-13 to 185 F)
Address Bus Width 64 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 40060633 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers