Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E2G32D8QD-046 WT:E

Description
IC DRAM 64GBIT 2.133GHZ FBGA Product overview: MT53E2G32D8QD-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E2G32D8QD-04 6 WT:E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 64GBIT 2.133GHZ FBGA Product overview: MT53E2G32D8QD-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E2G32D8QD-04 6 WT:E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E2G32D8QD-046 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E2G32D8QD-046 WT:E
2.133GHZ Memory IC and Storage Component 774-MT53E2G32D8QD-046 WT:E
IC DRAM 64GBIT 2.133GHZ FBGA Product overview: MT53E2G32D8QD-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E2G32D8QD-04 6 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 64GBIT 2.133GHZ FBGA Product overview: MT53E2G32D8QD-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E2G32D8QD-046 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53E2G32D8QD-046 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E2G32D8QD-046 WT:E
Memory - DDR - MT53E2G32D8QD-046 WT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Lpddr464G2Gx32Fbgawt8Dp, Tray Micron - 80AH8349 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr464G2Gx32Fbgawt8Dp, Tray Micron
80AH8349
Lpddr464G2Gx32Fbgawt8Dp, Tray Micron 80AH8349
LPDDR464G2GX32FBGAWT 8DP, TRAY

LPDDR464G2GX32FBGAWT8DP, TRAY

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53E2G32D8QD-046 WT:E
Integrated Circuits (ICs) - Memory - Memory MT53E2G32D8QD-046 WT:E
IC DRAM 64GBIT 2.133GHZ FBGA

IC DRAM 64GBIT 2.133GHZ FBGA

Supplier's Site
LPDDR4 64G 2GX32 FBGA WT 8DP

LPDDR4 64G 2GX32 FBGA WT 8DP

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 64Gbit 2.133 GHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E2G32D8QD-046 WT:E 80AH8349 MT53E2G32D8QD-046 WT:E MT53E2G32D8QD-046 WT:E MT53E2G32D8QD-046 WT:E
Product Name 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53E2G32D8QD-046 WT:E Lpddr464G2Gx32Fbgawt8Dp, Tray Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details