Micron Technology, Inc. Dram, 2G X 32Bit, -40 To 125Deg C; Dram Type Micron MT53E2G32D4DE-046 AUT:C

Description
DRAM, 2G X 32BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:2G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps
Description
DRAM, 2G X 32BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:2G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps

Suppliers

Company
Product
Description
Supplier Links
Dram, 2G X 32Bit, -40 To 125Deg C; Dram Type Micron - 25AK7967 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 32Bit, -40 To 125Deg C; Dram Type Micron
25AK7967
Dram, 2G X 32Bit, -40 To 125Deg C; Dram Type Micron 25AK7967
DRAM, 2G X 32BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:2G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps

DRAM, 2G X 32BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:2G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AK7967
Product Name Dram, 2G X 32Bit, -40 To 125Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 2133 MHz
Access Time 0.4680 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - IS43TR16640A-15GBL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 20 ns
Density 1000000 kbits
View Details