Micron Technology, Inc. Memory - DDR - MT53E256M32D2DS-053 AIT:B MT53E256M32D2DS-053 AIT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E256M32D2DS-053 AIT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E256M32D2DS-053 AIT:B
Memory - DDR - MT53E256M32D2DS-053 AIT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E256M32D2DS-053 AIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E256M32D2DS-053 AIT:B
1.866GHZ Memory IC and Storage Component 774-MT53E256M32D2DS-053 AIT:B
IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53E256M32D2DS-053 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 053 AIT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53E256M32D2DS-053 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS-053 AIT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron - 83AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron
83AH2737
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron 83AH2737
DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:535ps RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:535ps RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E256M32D2DS-053 AIT:B
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E256M32D2DS-053 AIT:B MT53E256M32D2DS-053 AIT:B 83AH2737 MT53E256M32D2DS-053 AIT:B MT53E256M32D2DS-053 AIT:B MT53E256M32D2DS-053 AIT:B
Product Name Memory - DDR - MT53E256M32D2DS-053 AIT:B 1.866GHZ Memory IC and Storage Component Memory Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Access Time 3.5 ns 0.5350 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details