Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53E256M32D2DS-053 AAT:B

Description
IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53E256M32D2DS-053 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 053 AAT:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53E256M32D2DS-053 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 053 AAT:B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53E256M32D2DS-053 AAT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E256M32D2DS-053 AAT:B
1.866GHZ Memory IC and Storage Component 774-MT53E256M32D2DS-053 AAT:B
IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53E256M32D2DS-053 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 053 AAT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53E256M32D2DS-053 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS-053 AAT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53E256M32D2DS-053 AAT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E256M32D2DS-053 AAT:B
Memory - SDRAM - MT53E256M32D2DS-053 AAT:B
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: 200-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.866 GHz 200-WFBGA (10x14.5)
Package: 200-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53E256
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8365 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8365
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8365
DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:535ps RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:535ps RoHS Compliant: Yes

Supplier's Site
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory MT53E256M32D2DS-053 AAT:B
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E256M32D2DS-053 AAT:B 80AH8365 MT53E256M32D2DS-053 AAT:B MT53E256M32D2DS-053 AAT:B MT53E256M32D2DS-053 AAT:B MT53E256M32D2DS-053 AAT:B
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53E256M32D2DS-053 AAT:B Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip
Access Time 3.5 ns 0.5350 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 32 bits
Package Type BGA; Tray BGA; 200-WFBGA (10x14.5) WFBGA BGA; 200-WFBGA BGA 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 29705APCB - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers