Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E256M32D2DS-046 AIT:B

Description
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 046 AIT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 046 AIT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E256M32D2DS-046 AIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E256M32D2DS-046 AIT:B
2.133GHZ Memory IC and Storage Component 774-MT53E256M32D2DS-046 AIT:B
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 046 AIT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS-046 AIT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53E256M32D2DS-046 AIT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E256M32D2DS-046 AIT:B
Memory - DDR - MT53E256M32D2DS-046 AIT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory MT53E256M32D2DS-046 AIT:B
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron - 83AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron
83AH2736
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron 83AH2736
DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 256M X 32Bit, -40 To 95Deg C Rohs Compliant Micron - 32AJ7545 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 95Deg C Rohs Compliant Micron
32AJ7545
Dram, 256M X 32Bit, -40 To 95Deg C Rohs Compliant Micron 32AJ7545
DRAM, 256M X 32BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 256M X 32BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E256M32D2DS-046 AIT:B MT53E256M32D2DS-046 AIT:B MT53E256M32D2DS-046 AIT:B 83AH2736 32AJ7545 MT53E256M32D2DS-046 AIT:B MT53E256M32D2DS-046 AIT:B
Product Name 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53E256M32D2DS-046 AIT:B Integrated Circuits (ICs) - Memory Memory Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron Dram, 256M X 32Bit, -40 To 95Deg C Rohs Compliant Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip
Access Time 3.5 ns 0.4680 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 32 bits
Package Type BGA; Tray BGA BGA; 200-WFBGA WFBGA 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71124S15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details