DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:376Pins; Supply Voltage Nom:1.1V; Access Time:468ps
IC DRAM LPDDR4 64G 1GX64 FBGA
SDRAM - Mobile LPDDR4 Memory IC 64Gbit Parallel 2.133 GHz 3.5 ns 376-WFBGA (14x14)
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 32AK9424 | MT53E1G64D4NZ-46 WT:C | MT53E1G64D4NZ-46 WT:C |
| Product Name | Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 2133 MHz | 2133 MHz | |
| Access Time | 0.4680 ns | 3.5 ns | 3.5 ns |
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits |