Micron Technology, Inc. Memory MT53E1G64D4HJ-046 WT:C

Description
IC DRAM 64GBIT PAR 556WFBGA
Request a Quote Datasheet
Description
IC DRAM 64GBIT PAR 556WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E1G64D4HJ-046WT:C-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 64GBIT PAR 556WFBGA

IC DRAM 64GBIT PAR 556WFBGA

Buy Now Datasheet
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron - 25AK7964 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron
25AK7964
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron 25AK7964
DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:468ps RoHS Compliant: Yes

DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:468ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 557-MT53E1G64D4HJ-046WT:C-ND 25AK7964
Product Name Memory Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type 556-TFBGA TFBGA
Supply Voltage 1.06V ~ 1.17V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB25D256160BC-7 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details