Series: *
Categories: Memory
IC DRAM 32GBIT 2.133GHZ 200WFBGA Product overview: MT53E1G32D2NP-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2NP-04
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-WFBGA (10x14.5)
IC MEMORY DRAM 32G 1GX32 FBGA
IC DRAM 32GBIT 2.133GHZ 200WFBGA
IC MEMORY DRAM 32G 1GX32 FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT53E1G32D2NP-046 WT:B | MT53E1G32D2NP-046 WT:B | MT53E1G32D2NP-046 WT:B | MT53E1G32D2NP-046 WT:B | MT53E1G32D2NP-046 WT:B | |
| Product Name | Memory - DDR - MT53E1G32D2NP-046 WT:B | 2.133GHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPDDR4; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Address Bus Width | 32 bits | |||||
| Package Type | BGA; Tray | BGA; 200-WFBGA | 200-WFBGA | BGA |