IC MEMORY DRAM 32G 1GX32 FBGA
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-WFBGA (10x14.5)
IC MEMORY DRAM 32G 1GX32 FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT53E1G32D2NP-046 WT:B TR | MT53E1G32D2NP-046 WT:B TR | MT53E1G32D2NP-046 WT:B TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 2133 MHz | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |