Category: DRAM
Manufacturer: Micron Technology Inc.
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53E1G32D2FW-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2FW-04
IC DRAM 32GBIT PAR 200TFBGA
LPDDR4 32G 1GX32 FBGA DDP ROHS COMPLIANT: YES
DRAM IC ROHS COMPLIANT: YES
SDRAM - Mobile LPDDR4 Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
IC DRAM 32GBIT 2.133GHZ 200VFBGA
IC DRAM 32GBIT 2.133GHZ 200VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT53E1G32D2FW-046 WT:B | 557-MT53E1G32D2FW-046WT:B-ND | 25AK7958 | 29AK2624 | MT53E1G32D2FW-046 WT:B | MT53E1G32D2FW-046 WT:B | MT53E1G32D2FW-046 WT:B | |
| Product Name | DRAM | 2.133GHZ Memory IC and Storage Component | Memory | Lpddr4 32G 1Gx32 Fbga Ddp Rohs Compliant Micron | Dram Ic Rohs Compliant Micron | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR4; DRAM Chip | ||
| Access Time | 3.5 ns | 3.5 ns | 3.5 ns | 3.5 ns | ||||
| Cycle Time | 18 ns | |||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Density | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits |