Micron Technology, Inc. DRAM MT53E1G32D2FW-046 AUT:B

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory - 557-MT53E1G32D2FW-046AUT:B-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 32GBIT PAR 200TFBGA

IC DRAM 32GBIT PAR 200TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT53E1G32D2FW-046 AUT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E1G32D2FW-046 AUT:B
Memory IC and Storage Component 774-MT53E1G32D2FW-046 AUT:B
LPDDR4 32G 1GX32 FBGA DDP Product overview: MT53E1G32D2FW-046 AUT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2FW-04 6 AUT:B can be used for catalog matching and distributor lookup.

LPDDR4 32G 1GX32 FBGA DDP Product overview: MT53E1G32D2FW-046 AUT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2FW-046 AUT:B can be used for catalog matching and distributor lookup.

Supplier's Site
LPDDR4 32G 1GX32 FBGA DDP

LPDDR4 32G 1GX32 FBGA DDP

Supplier's Site Datasheet
Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron - 25AK7955 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron
25AK7955
Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron 25AK7955
DRAM, 1G X 32BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468psRoHS Compliant: Yes

DRAM, 1G X 32BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468psRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E1G32D2FW-046AUT:B-ND 774-MT53E1G32D2FW-046 AUT:B MT53E1G32D2FW-046 AUT:B 25AK7955
Product Name DRAM Memory Memory IC and Storage Component Memory Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4X DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 200-TFBGA BGA; Box 200-TFBGA TFBGA
Supply Voltage 1.06V ~ 1.17V 1.06V ~ 1.17V 1.06V ~ 1.17V
Access Time 3.5 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details