Micron Technology, Inc. Memory - DDR - MT53E1G32D2FW-046 AUT:A MT53E1G32D2FW-046 AUT:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E1G32D2FW-046 AUT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E1G32D2FW-046 AUT:A
Memory - DDR - MT53E1G32D2FW-046 AUT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT53E1G32D2FW-046AUT:A-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 32GBIT PAR 200TFBGA

IC DRAM 32GBIT PAR 200TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT53E1G32D2FW-046 AUT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E1G32D2FW-046 AUT:A
Memory IC and Storage Component 774-MT53E1G32D2FW-046 AUT:A
LPDDR4 32G 1GX32 FBGA DDP Product overview: MT53E1G32D2FW-046 AUT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2FW-04 6 AUT:A can be used for catalog matching and distributor lookup.

LPDDR4 32G 1GX32 FBGA DDP Product overview: MT53E1G32D2FW-046 AUT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2FW-046 AUT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Lpddr432G1Gx32Fbgaddp, Tray Rohs Compliant Micron - 80AH8272 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr432G1Gx32Fbgaddp, Tray Rohs Compliant Micron
80AH8272
Lpddr432G1Gx32Fbgaddp, Tray Rohs Compliant Micron 80AH8272
LPDDR432G1GX32FBGADD P, TRAY ROHS COMPLIANT: YES

LPDDR432G1GX32FBGADDP, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E1G32D2FW-046AUT:A-ND 774-MT53E1G32D2FW-046 AUT:A 80AH8272
Product Name Memory - DDR - MT53E1G32D2FW-046 AUT:A Memory Memory IC and Storage Component Lpddr432G1Gx32Fbgaddp, Tray Rohs Compliant Micron
Memory Category DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 200-TFBGA BGA; Box
Supply Voltage 1.06V ~ 1.17V 1.06V ~ 1.17V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details