Category: DRAM
Manufacturer: Micron Technology Inc.
IC DRAM 32GBIT PAR 200TFBGA
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53E1G32D2FW-046 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1G32D2FW-04
SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT53E1G32D2FW-046AIT:C-ND | 774-MT53E1G32D2FW-046 AIT:C | MT53E1G32D2FW-046 AIT:C | |
| Product Name | DRAM | Memory | 2.133GHZ Memory IC and Storage Component | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 200-TFBGA | BGA; Tray | BGA; 200-TFBGA | |
| Supply Voltage | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V | |
| Access Time | 3.5 ns | 3.5 ns |