Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E1536M32D4DT-046 WT:A

Description
IC DRAM 48GBIT 2.133GHZ WFBGA Product overview: MT53E1536M32D4DT-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1536M32D4DT -046 WT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 48GBIT 2.133GHZ WFBGA Product overview: MT53E1536M32D4DT-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1536M32D4DT -046 WT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E1536M32D4DT-046 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E1536M32D4DT-046 WT:A
2.133GHZ Memory IC and Storage Component 774-MT53E1536M32D4DT-046 WT:A
IC DRAM 48GBIT 2.133GHZ WFBGA Product overview: MT53E1536M32D4DT-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1536M32D4DT -046 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 48GBIT 2.133GHZ WFBGA Product overview: MT53E1536M32D4DT-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E1536M32D4DT-046 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53E1536M32D4DT-046 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E1536M32D4DT-046 WT:A
Memory - SDRAM - MT53E1536M32D4DT-046 WT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (1.5G x32) - 2.133 GHz Package: Tray Family Name: MT53E1536 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (1.5G x32) - 2.133 GHz
Package: Tray
Family Name: MT53E1536
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks

Buy Now
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E1536M32D4DT-046 WT:A
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
Lpddr448G1.5Gx32Fbgaqdp, Tray Rohs Compliant Micron - 80AH8335 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr448G1.5Gx32Fbgaqdp, Tray Rohs Compliant Micron
80AH8335
Lpddr448G1.5Gx32Fbgaqdp, Tray Rohs Compliant Micron 80AH8335
LPDDR448G1.5GX32FBGA QDP, TRAY ROHS COMPLIANT: YES

LPDDR448G1.5GX32FBGAQDP, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
SDRAM - Mobile LPDDR4 Memory IC 48Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 48Gbit 2.133 GHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E1536M32D4DT-046 WT:A MT53E1536M32D4DT-046 WT:A MT53E1536M32D4DT-046 WT:A MT53E1536M32D4DT-046 WT:A 80AH8335 MT53E1536M32D4DT-046 WT:A
Product Name 2.133GHZ Memory IC and Storage Component Memory - SDRAM - MT53E1536M32D4DT-046 WT:A Memory Integrated Circuits (ICs) - Memory Memory Lpddr448G1.5Gx32Fbgaqdp, Tray Rohs Compliant Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00063229 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers