Micron Technology, Inc. Memory - DDR - MT53E128M32D2DS-046 AIT:A MT53E128M32D2DS-046 AIT:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E128M32D2DS-046 AIT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E128M32D2DS-046 AIT:A
Memory - DDR - MT53E128M32D2DS-046 AIT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-046 AIT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-046 AIT:A
2.133GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-046 AIT:A
IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 046 AIT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 2.133GHZ 200WFBGA Product overview: MT53E128M32D2DS-046 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-046 AIT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E128M32D2DS-046 AIT:A
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 4GBIT 2.133GHZ 200WFBGA

IC DRAM 4GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8310 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8310
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8310
DRAM, 128M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M32D2DS-046 AIT:A MT53E128M32D2DS-046 AIT:A MT53E128M32D2DS-046 AIT:A MT53E128M32D2DS-046 AIT:A 80AH8310
Product Name Memory - DDR - MT53E128M32D2DS-046 AIT:A 2.133GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 3.5 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details