Micron Technology, Inc. DRAM MT53E128M16D1DS-053 AIT:A

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E128M16D1DS-053 AIT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E128M16D1DS-053 AIT:A
1.866GHZ Memory IC and Storage Component 774-MT53E128M16D1DS-053 AIT:A
IC DRAM 2GBIT 1.866GHZ WFBGA Product overview: MT53E128M16D1DS-053 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M16D1DS- 053 AIT:A can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT 1.866GHZ WFBGA Product overview: MT53E128M16D1DS-053 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M16D1DS-053 AIT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E128M16D1DS-053 AIT:A
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8300 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8300
Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8300
DRAM, 128M X 16BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 128M X 16BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 2Gbit 1.866 GHz

SDRAM - Mobile LPDDR4 Memory IC 2Gbit 1.866 GHz

Buy Now
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M16D1DS-053 AIT:A MT53E128M16D1DS-053 AIT:A 80AH8300 MT53E128M16D1DS-053 AIT:A MT53E128M16D1DS-053 AIT:A
Product Name DRAM 1.866GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Dram, 128M X 16Bit, -40 To 95Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type Tray FBGA
Supply Voltage 1.1V 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details