Micron Technology, Inc. Memory - SDRAM - MT53E128M16D1DS-053 AAT:A MT53E128M16D1DS-053 AAT:A

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 2Gb (128M x 16) - 1.866 GHz Package: Tray Family Name: MT53E128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 2Gb (128M x 16) - 1.866 GHz Package: Tray Family Name: MT53E128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53E128M16D1DS-053 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E128M16D1DS-053 AAT:A
Memory - SDRAM - MT53E128M16D1DS-053 AAT:A
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 2Gb (128M x 16) - 1.866 GHz Package: Tray Family Name: MT53E128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 2Gb (128M x 16) - 1.866 GHz
Package: Tray
Family Name: MT53E128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E128M16D1DS-053 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E128M16D1DS-053 AAT:A
1.866GHZ Memory IC and Storage Component 774-MT53E128M16D1DS-053 AAT:A
IC DRAM 2GBIT 1.866GHZ WFBGA Product overview: MT53E128M16D1DS-053 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M16D1DS- 053 AAT:A can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT 1.866GHZ WFBGA Product overview: MT53E128M16D1DS-053 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M16D1DS-053 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E128M16D1DS-053 AAT:A
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 2Gbit 1.866 GHz

SDRAM - Mobile LPDDR4 Memory IC 2Gbit 1.866 GHz

Buy Now
Dram, 128M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH8299 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH8299
Dram, 128M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH8299
DRAM, 128M X 16BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 16BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M16D1DS-053 AAT:A MT53E128M16D1DS-053 AAT:A MT53E128M16D1DS-053 AAT:A MT53E128M16D1DS-053 AAT:A 80AH8299
Product Name Memory - SDRAM - MT53E128M16D1DS-053 AAT:A 1.866GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Dram, 128M X 16Bit, -40 To 105Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Tray WFBGA
Supply Voltage 1.1V 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 64000 kbits
View Details