SDRAM - Mobile LPDDR4 Memory IC 2Gbit 2.133 GHz
IC DRAM LPDDR4 WFBGA
DRAM, 128M X 16BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT53E128M16D1DS-046 WT:A | MT53E128M16D1DS-046 WT:A | MT53E128M16D1DS-046 WT:A | 80AH8298 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Dram, 128M X 16Bit, -25 To 85Deg C; Dram Type Micron |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |
| Supply Voltage | 1.1V | 1.1V |