Micron Technology, Inc. Memory IC and Storage Component MT53D8DAHR-DC

Description
IC DRAM 366WFBGA Product overview: MT53D8DAHR-DC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D8DAHR-DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 366WFBGA Product overview: MT53D8DAHR-DC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D8DAHR-DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT53D8DAHR-DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53D8DAHR-DC
Memory IC and Storage Component 774-MT53D8DAHR-DC
IC DRAM 366WFBGA Product overview: MT53D8DAHR-DC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D8DAHR-DC can be used for catalog matching and distributor lookup.

IC DRAM 366WFBGA Product overview: MT53D8DAHR-DC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D8DAHR-DC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D8DAHR-DC - 928435-MT53D8DAHR-DC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D8DAHR-DC
928435-MT53D8DAHR-DC
Memory - SDRAM - MT53D8DAHR-DC 928435-MT53D8DAHR-DC
Manufacturer: Micron Technology Inc. Win Source Part Number: 928435-MT53D8DAHR-DC Features: SDRAM - Mobile LPDDR4 Memory IC - 366-WFBGA (12x12.7) Package: 366-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D8 Categories: Integrated Circuits (ICs) Case / Package: 366-WFBGA (12x12.7) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928435-MT53D8DAHR-DC
Features: SDRAM - Mobile LPDDR4 Memory IC - 366-WFBGA (12x12.7)
Package: 366-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D8
Categories: Integrated Circuits (ICs)
Case / Package: 366-WFBGA (12x12.7)
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Memory - MT53D8DAHR-DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR4 Memory IC 366-WFBGA (12x12.7)

SDRAM - Mobile LPDDR4 Memory IC 366-WFBGA (12x12.7)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53D8DAHR-DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D8DAHR-DC
Integrated Circuits (ICs) - Memory - Memory MT53D8DAHR-DC
IC DRAM 366WFBGA

IC DRAM 366WFBGA

Supplier's Site
IC DRAM 366WFBGA

IC DRAM 366WFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D8DAHR-DC 928435-MT53D8DAHR-DC MT53D8DAHR-DC MT53D8DAHR-DC MT53D8DAHR-DC
Product Name Memory IC and Storage Component Memory - SDRAM - MT53D8DAHR-DC Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details