Micron Technology, Inc. Memory - SDRAM - MT53D768M64D8SQ-053 WT:E MT53D768M64D8SQ-053 WT:E

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (768M x 64) - 1.866 GHz 556-VFBGA (12.4x12.4) Package: Tray Package: 556-VFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT53D768 Categories: Integrated Circuits (ICs) Case / Package: 556-VFBGA (12.4x12.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (768M x 64) - 1.866 GHz 556-VFBGA (12.4x12.4) Package: Tray Package: 556-VFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT53D768 Categories: Integrated Circuits (ICs) Case / Package: 556-VFBGA (12.4x12.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53D768M64D8SQ-053 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D768M64D8SQ-053 WT:E
Memory - SDRAM - MT53D768M64D8SQ-053 WT:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (768M x 64) - 1.866 GHz 556-VFBGA (12.4x12.4) Package: Tray Package: 556-VFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MT53D768 Categories: Integrated Circuits (ICs) Case / Package: 556-VFBGA (12.4x12.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (768M x 64) - 1.866 GHz 556-VFBGA (12.4x12.4)
Package: Tray
Package: 556-VFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MT53D768
Categories: Integrated Circuits (ICs)
Case / Package: 556-VFBGA (12.4x12.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53D768M64D8SQ-053 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D768M64D8SQ-053 WT:E
1.866GHZ Memory IC and Storage Component 774-MT53D768M64D8SQ-053 WT:E
IC DRAM 48GBIT 1.866GHZ 556VFBGA Product overview: MT53D768M64D8SQ-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D768M64D8SQ- 053 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 48GBIT 1.866GHZ 556VFBGA Product overview: MT53D768M64D8SQ-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D768M64D8SQ-053 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D768M64D8SQ-053 WT:E
Integrated Circuits (ICs) - Memory - Memory MT53D768M64D8SQ-053 WT:E
IC DRAM 48GBIT 1.866GHZ 556VFBGA

IC DRAM 48GBIT 1.866GHZ 556VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 48Gbit 1.866 GHz 556-VFBGA (12.4x12.4)

SDRAM - Mobile LPDDR4 Memory IC 48Gbit 1.866 GHz 556-VFBGA (12.4x12.4)

Buy Now
IC DRAM 48GBIT 1866MHZ 556VFBGA

IC DRAM 48GBIT 1866MHZ 556VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D768M64D8SQ-053 WT:E MT53D768M64D8SQ-053 WT:E MT53D768M64D8SQ-053 WT:E MT53D768M64D8SQ-053 WT:E
Product Name Memory - SDRAM - MT53D768M64D8SQ-053 WT:E 1.866GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 556-VFBGA (12.4x12.4) BGA; Tray BGA; 556-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 520366231286 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers