Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D768M64D4SQ-046 WT:A

Description
IC DRAM 48GBIT 2.133GHZ FBGA Product overview: MT53D768M64D4SQ-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D768M64D4SQ- 046 WT:A can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 48GBIT 2.133GHZ FBGA Product overview: MT53D768M64D4SQ-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D768M64D4SQ- 046 WT:A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D768M64D4SQ-046 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D768M64D4SQ-046 WT:A
2.133GHZ Memory IC and Storage Component 774-MT53D768M64D4SQ-046 WT:A
IC DRAM 48GBIT 2.133GHZ FBGA Product overview: MT53D768M64D4SQ-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D768M64D4SQ- 046 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 48GBIT 2.133GHZ FBGA Product overview: MT53D768M64D4SQ-046 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D768M64D4SQ-046 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53D768M64D4SQ-046 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53D768M64D4SQ-046 WT:A
Memory - DDR - MT53D768M64D4SQ-046 WT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (768M x 64) - 2.133 GHz Package: Box Family Name: MT53D768 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1360

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 48Gb (768M x 64) - 2.133 GHz
Package: Box
Family Name: MT53D768
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1360

Buy Now
IC DRAM 48GBIT 2.133GHZ FBGA

IC DRAM 48GBIT 2.133GHZ FBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 48Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 48Gbit 2.133 GHz

Buy Now
LPDDR4 48G 768MX64 FBGA WT QDP

LPDDR4 48G 768MX64 FBGA WT QDP

Supplier's Site
Lpddr448G768Mx64Fbgawtqdp, Tray Rohs Compliant Micron - 80AH8261 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr448G768Mx64Fbgawtqdp, Tray Rohs Compliant Micron
80AH8261
Lpddr448G768Mx64Fbgawtqdp, Tray Rohs Compliant Micron 80AH8261
LPDDR448G768MX64FBGA WTQDP, TRAY ROHS COMPLIANT: YES

LPDDR448G768MX64FBGAWTQDP, TRAY ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D768M64D4SQ-046 WT:A
Integrated Circuits (ICs) - Memory - Memory MT53D768M64D4SQ-046 WT:A
IC DRAM 48GBIT 2.133GHZ FBGA

IC DRAM 48GBIT 2.133GHZ FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D768M64D4SQ-046 WT:A MT53D768M64D4SQ-046 WT:A MT53D768M64D4SQ-046 WT:A MT53D768M64D4SQ-046 WT:A 80AH8261 MT53D768M64D4SQ-046 WT:A
Product Name 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53D768M64D4SQ-046 WT:A Memory Memory Memory Lpddr448G768Mx64Fbgawtqdp, Tray Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 8611200993 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - N82C08-10 - 886770-N82C08-10 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers