Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53D512M64D8HR-053 WT:B

Description
IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D8HR-053 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D8HR- 053 WT:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D8HR-053 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D8HR- 053 WT:B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53D512M64D8HR-053 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D512M64D8HR-053 WT:B
1.866GHZ Memory IC and Storage Component 774-MT53D512M64D8HR-053 WT:B
IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D8HR-053 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D8HR- 053 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D8HR-053 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D8HR-053 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D512M64D8HR-053 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D512M64D8HR-053 WT:B
Memory - SDRAM - MT53D512M64D8HR-053 WT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 32Gb (512M x 64) Part Status: Obsolete (End Of Life) Supplier Device Package: 366-WFBGA (12x12.7) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1866MHz Manufacturer Package: 366-WFBGA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.1V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 32Gb (512M x 64)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 366-WFBGA (12x12.7)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 1866MHz
Manufacturer Package: 366-WFBGA
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,360
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 366-WFBGA (12x12.7)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 366-WFBGA (12x12.7)

Buy Now
IC DRAM 32GBIT 1866MHZ 366WFBGA

IC DRAM 32GBIT 1866MHZ 366WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53D512M64D8HR-053 WT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M64D8HR-053 WT:B
Integrated Circuits (ICs) - Memory - Memory MT53D512M64D8HR-053 WT:B
IC DRAM 32GBIT 1.866GHZ 366WFBGA

IC DRAM 32GBIT 1.866GHZ 366WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D512M64D8HR-053 WT:B MT53D512M64D8HR-053 WT:B MT53D512M64D8HR-053 WT:B MT53D512M64D8HR-053 WT:B
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53D512M64D8HR-053 WT:B Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 366-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details