Micron Technology, Inc. Memory - SDRAM - MT53D512M64D4NZ-046 WT:E MT53D512M64D4NZ-046 WT:E

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 2.133 GHz 376-WFBGA (14x14) Package: 376-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D512 Categories: Integrated Circuits (ICs) Case / Package: 376-WFBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 2.133 GHz 376-WFBGA (14x14) Package: 376-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D512 Categories: Integrated Circuits (ICs) Case / Package: 376-WFBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53D512M64D4NZ-046 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D512M64D4NZ-046 WT:E
Memory - SDRAM - MT53D512M64D4NZ-046 WT:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 2.133 GHz 376-WFBGA (14x14) Package: 376-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D512 Categories: Integrated Circuits (ICs) Case / Package: 376-WFBGA (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 2.133 GHz 376-WFBGA (14x14)
Package: 376-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D512
Categories: Integrated Circuits (ICs)
Case / Package: 376-WFBGA (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53D512M64D4NZ-046 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D512M64D4NZ-046 WT:E
2.133GHZ Memory IC and Storage Component 774-MT53D512M64D4NZ-046 WT:E
IC DRAM 32GBIT 2.133GHZ 376WFBGA Product overview: MT53D512M64D4NZ-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D4NZ- 046 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 2.133GHZ 376WFBGA Product overview: MT53D512M64D4NZ-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D4NZ-046 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 32GBIT 2133MHZ 376WFBGA

IC DRAM 32GBIT 2133MHZ 376WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 376-WFBGA (14x14)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 376-WFBGA (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53D512M64D4NZ-046 WT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M64D4NZ-046 WT:E
Integrated Circuits (ICs) - Memory - Memory MT53D512M64D4NZ-046 WT:E
IC DRAM 32GBIT 2.133GHZ 376WFBGA

IC DRAM 32GBIT 2.133GHZ 376WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D512M64D4NZ-046 WT:E MT53D512M64D4NZ-046 WT:E MT53D512M64D4NZ-046 WT:E MT53D512M64D4NZ-046 WT:E
Product Name Memory - SDRAM - MT53D512M64D4NZ-046 WT:E 2.133GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 376-WFBGA (14x14) BGA; Tray BGA; 376-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details