Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT53D512M64D4NW-046 WT:D

Description
IC DRAM 32GBIT 2.133GHZ 432VFBGA
Description
IC DRAM 32GBIT 2.133GHZ 432VFBGA

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT53D512M64D4NW-046 WT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M64D4NW-046 WT:D
Integrated Circuits (ICs) - Memory - Memory MT53D512M64D4NW-046 WT:D
IC DRAM 32GBIT 2.133GHZ 432VFBGA

IC DRAM 32GBIT 2.133GHZ 432VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 432-VFBGA (15x15)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 432-VFBGA (15x15)

Buy Now
IC DRAM 32GBIT 2133MHZ 432VFBGA

IC DRAM 32GBIT 2133MHZ 432VFBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D512M64D4NW-046 WT:D MT53D512M64D4NW-046 WT:D MT53D512M64D4NW-046 WT:D
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 2133 MHz
Density 32000000 kbits 32000000 kbits 32000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memories - PSRAM (Pseudostatic RAM) - S80KS2562GABHM020 - S80KS2562GABHM020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details