Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53D512M64D4HR-053 WT:D

Description
IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D4HR-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D4HR- 053 WT:D can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D4HR-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D4HR- 053 WT:D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53D512M64D4HR-053 WT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D512M64D4HR-053 WT:D
1.866GHZ Memory IC and Storage Component 774-MT53D512M64D4HR-053 WT:D
IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D4HR-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D4HR- 053 WT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.866GHZ 366WFBGA Product overview: MT53D512M64D4HR-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M64D4HR-053 WT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D512M64D4HR-053 WT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D512M64D4HR-053 WT:D
Memory - SDRAM - MT53D512M64D4HR-053 WT:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 1.866 GHz 366-WFBGA (12x12.7) Package: 366-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D512 Categories: Integrated Circuits (ICs) Case / Package: 366-WFBGA (12x12.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 1.866 GHz 366-WFBGA (12x12.7)
Package: 366-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D512
Categories: Integrated Circuits (ICs)
Case / Package: 366-WFBGA (12x12.7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 366-WFBGA (12x12.7)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 366-WFBGA (12x12.7)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53D512M64D4HR-053 WT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M64D4HR-053 WT:D
Integrated Circuits (ICs) - Memory - Memory MT53D512M64D4HR-053 WT:D
IC DRAM 32GBIT 1.866GHZ 366WFBGA

IC DRAM 32GBIT 1.866GHZ 366WFBGA

Supplier's Site
Lpddr432G2Gx16Fbgaqdp, Tray Rohs Compliant Micron - 80AH8252 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr432G2Gx16Fbgaqdp, Tray Rohs Compliant Micron
80AH8252
Lpddr432G2Gx16Fbgaqdp, Tray Rohs Compliant Micron 80AH8252
LPDDR432G2GX16FBGAQD P, TRAY ROHS COMPLIANT: YES

LPDDR432G2GX16FBGAQDP, TRAY ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 32GBIT 1866MHZ 366WFBGA

IC DRAM 32GBIT 1866MHZ 366WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D512M64D4HR-053 WT:D MT53D512M64D4HR-053 WT:D MT53D512M64D4HR-053 WT:D 80AH8252 MT53D512M64D4HR-053 WT:D
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53D512M64D4HR-053 WT:D Memory Integrated Circuits (ICs) - Memory - Memory Lpddr432G2Gx16Fbgaqdp, Tray Rohs Compliant Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 366-WFBGA (12x12.7) BGA; 366-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-15/LP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details