IC DRAM LPDDR4 32G SMD
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 366-WFBGA (12x12.7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT53D512M64D4HR-053 WT:D TR | MT53D512M64D4HR-053 WT:D TR | MT53D512M64D4HR-053 WT:D TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1866 MHz | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |