IC SDRAM LPDDR4 16GBIT 512MX32 F
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | MT53D512M32D2DS-053 WT ES:D | MT53D512M32D2DS-053 WT ES:D |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1866 MHz | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |