Micron Technology, Inc. Memory - SDRAM - MT53D512M32D2DS-053 WT:D MT53D512M32D2DS-053 WT:D

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1866MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.1V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1866MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53D512M32D2DS-053 WT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D512M32D2DS-053 WT:D
Memory - SDRAM - MT53D512M32D2DS-053 WT:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1866MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.1V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Supplier Device Package: 200-WFBGA (10x14.5)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 1866MHz
Manufacturer Package: 200-WFBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,360
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53D512M32D2DS-053 WT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D512M32D2DS-053 WT:D
1.866GHZ Memory IC and Storage Component 774-MT53D512M32D2DS-053 WT:D
IC DRAM 16GBIT 1.866GHZ 200WFBGA Product overview: MT53D512M32D2DS-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M32D2DS- 053 WT:D can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.866GHZ 200WFBGA Product overview: MT53D512M32D2DS-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M32D2DS-053 WT:D can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 16GBIT 1866MHZ 200WFBGA

IC DRAM 16GBIT 1866MHZ 200WFBGA

Supplier's Site
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8249 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8249
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8249
DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 16GBIT 1.866GHZ 200WFBGA

IC DRAM 16GBIT 1.866GHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53D512M32D2DS-053 WT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M32D2DS-053 WT:D
Integrated Circuits (ICs) - Memory - Memory MT53D512M32D2DS-053 WT:D
IC DRAM 16GBIT 1.866GHZ 200WFBGA

IC DRAM 16GBIT 1.866GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D512M32D2DS-053 WT:D MT53D512M32D2DS-053 WT:D 80AH8249 MT53D512M32D2DS-053 WT:D MT53D512M32D2DS-053 WT:D MT53D512M32D2DS-053 WT:D MT53D512M32D2DS-053 WT:D
Product Name Memory - SDRAM - MT53D512M32D2DS-053 WT:D 1.866GHZ Memory IC and Storage Component Memory Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.1V 1.1V 1.1V Surface Mount 1.1V 1.1V
Access Time 3.5 ns
Density 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Pins 128
View Details