Micron Technology, Inc. Memory MT53D512M32D2DS-053 AAT:D TR

Description
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)
Description
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

Suppliers

Company
Product
Description
Supplier Links
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
IC DRAM 16GBIT 1866MHZ 200WFBGA

IC DRAM 16GBIT 1866MHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53D512M32D2DS-053 AAT:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M32D2DS-053 AAT:D TR
Integrated Circuits (ICs) - Memory - Memory MT53D512M32D2DS-053 AAT:D TR
IC DRAM 16GBIT 1.866GHZ 200WFBGA

IC DRAM 16GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D512M32D2DS-053 AAT:D TR MT53D512M32D2DS-053 AAT:D TR MT53D512M32D2DS-053 AAT:D TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000000 kbits 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers