Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
MICRON TECHNOLOGY, INC.
MT53D4DAKA-DC -- MEMORY
Micron Technology, Inc.
Memory
MT53D4DAKA-DC
Description
SDRAM - Mobile LPDDR4 Memory IC
Quarktwin Technology Ltd.
Lingto Electronic Limited
Done
Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
MT53D4DAKA-DC
Memory
MT53D4DAKA-DC
SDRAM - Mobile LPDDR4 Memory IC
SDRAM - Mobile LPDDR4 Memory IC
Buy Now
Lingto Electronic Limited
Shenzhen, China
Memory
MT53D4DAKA-DC
Memory
MT53D4DAKA-DC
IC SDRAM LPDDR4 4G QDP
IC SDRAM LPDDR4 4G QDP
Supplier's Site
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Lingto Electronic Limited
Product Category
Memory Chips
Memory Chips
Product Number
MT53D4DAKA-DC
MT53D4DAKA-DC
Product Name
Memory
Memory
Memory Category
DRAM; DRAM Chip
DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
SMJ44C256
Specs
Memory Category
DRAM; DRAM Chip
Access Time
80 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Infineon Technologies AG
Memory IC and Storage Component
S71KL512SC0BHV003
Specs
Memory Category
Flash
Package Type
BGA; PG-BGA-24
View Details
5
suppliers
Texas Instruments
Controllers
BQ2201PNG4
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage
4.5V ~ 5.5V
View Details
2
suppliers
RS Components, Ltd.
Flash Memory
1882523
Specs
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details