Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT53D384M32D2DS-053 WT:E TR

Description
IC SDRAM LPDDR4 12GBIT 384MX32 F
Description
IC SDRAM LPDDR4 12GBIT 384MX32 F

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory MT53D384M32D2DS-053 WT:E TR
IC SDRAM LPDDR4 12GBIT 384MX32 F

IC SDRAM LPDDR4 12GBIT 384MX32 F

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number MT53D384M32D2DS-053 WT:E TR MT53D384M32D2DS-053 WT:E TR
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip
Data Rate 1866 MHz
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details