Micron Technology, Inc. Memory MT53D384M32D2DS-046 AUT:C

Description
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)
Description
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

Suppliers

Company
Product
Description
Supplier Links
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53D384M32D2DS-046 AUT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D384M32D2DS-046 AUT:C
Integrated Circuits (ICs) - Memory - Memory MT53D384M32D2DS-046 AUT:C
IC DRAM 12GBIT 2.133GHZ 200WFBGA

IC DRAM 12GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 12GBIT 2133MHZ 200WFBGA

IC DRAM 12GBIT 2133MHZ 200WFBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D384M32D2DS-046 AUT:C MT53D384M32D2DS-046 AUT:C MT53D384M32D2DS-046 AUT:C
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 12000000 kbits 12000000 kbits 12000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details