Micron Technology, Inc. Memory MT53D256M64D4KA-046 XT:B TR

Description
IC DRAM 16GBIT 2133MHZ
Description
IC DRAM 16GBIT 2133MHZ

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 16GBIT 2133MHZ

IC DRAM 16GBIT 2133MHZ

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D256M64D4KA-046 XT:B TR
Integrated Circuits (ICs) - Memory - Memory MT53D256M64D4KA-046 XT:B TR
IC DRAM 16GBIT 2.133GHZ

IC DRAM 16GBIT 2.133GHZ

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D256M64D4KA-046 XT:B TR MT53D256M64D4KA-046 XT:B TR MT53D256M64D4KA-046 XT:B TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - S71KL256SC0BHB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256000 kbits
View Details
5 suppliers
Flash Memory - 1712226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details