Micron Technology, Inc. Memory - DDR - MT53D1G64D8NZ-046 WT:E MT53D1G64D8NZ-046 WT:E

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53D1G64D8NZ-046 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53D1G64D8NZ-046 WT:E
Memory - DDR - MT53D1G64D8NZ-046 WT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53D1G64D8NZ-046 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D1G64D8NZ-046 WT:E
2.133GHZ Memory IC and Storage Component 774-MT53D1G64D8NZ-046 WT:E
IC DRAM 64GBIT 2.133GHZ 376WFBGA Product overview: MT53D1G64D8NZ-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1G64D8NZ-04 6 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 64GBIT 2.133GHZ 376WFBGA Product overview: MT53D1G64D8NZ-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1G64D8NZ-046 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 64GBIT 2133MHZ 376WFBGA

IC DRAM 64GBIT 2133MHZ 376WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 2.133 GHz 376-WFBGA (14x14)

SDRAM - Mobile LPDDR4 Memory IC 64Gbit 2.133 GHz 376-WFBGA (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53D1G64D8NZ-046 WT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1G64D8NZ-046 WT:E
Integrated Circuits (ICs) - Memory - Memory MT53D1G64D8NZ-046 WT:E
IC DRAM 64GBIT 2.133GHZ 376WFBGA

IC DRAM 64GBIT 2.133GHZ 376WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1G64D8NZ-046 WT:E MT53D1G64D8NZ-046 WT:E MT53D1G64D8NZ-046 WT:E MT53D1G64D8NZ-046 WT:E
Product Name Memory - DDR - MT53D1G64D8NZ-046 WT:E 2.133GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 376-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details