Micron Technology, Inc. Memory MT53D1G64D8NW-062 WT ES:D TR

Description
LPDDR4 64G 1GX64 FBGA 8DP
Description
LPDDR4 64G 1GX64 FBGA 8DP

Suppliers

Company
Product
Description
Supplier Links
LPDDR4 64G 1GX64 FBGA 8DP

LPDDR4 64G 1GX64 FBGA 8DP

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.6 GHz

SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.6 GHz

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number MT53D1G64D8NW-062 WT ES:D TR MT53D1G64D8NW-062 WT ES:D TR
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details