Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT53D1024M64D8NW-053 WT:D

Description
IC DRAM 64GBIT 1.866GHZ 432VFBGA
Description
IC DRAM 64GBIT 1.866GHZ 432VFBGA

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M64D8NW-053 WT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M64D8NW-053 WT:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M64D8NW-053 WT:D
IC DRAM 64GBIT 1.866GHZ 432VFBGA

IC DRAM 64GBIT 1.866GHZ 432VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.866 GHz 432-VFBGA (15x15)

SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.866 GHz 432-VFBGA (15x15)

Buy Now
IC DRAM 64GBIT 1866MHZ 432VFBGA

IC DRAM 64GBIT 1866MHZ 432VFBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D1024M64D8NW-053 WT:D MT53D1024M64D8NW-053 WT:D MT53D1024M64D8NW-053 WT:D
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 1866 MHz
Density 64000000 kbits 64000000 kbits 64000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details