Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-053 WT ES:D

Description
IC DRAM 32GBIT 1.866GHZ 200VFBGA
Description
IC DRAM 32GBIT 1.866GHZ 200VFBGA

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M32D4DT-053 WT ES:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4DT-053 WT ES:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-053 WT ES:D
IC DRAM 32GBIT 1.866GHZ 200VFBGA

IC DRAM 32GBIT 1.866GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5)

Buy Now
IC DRAM 32GBIT 1866MHZ 200VFBGA

IC DRAM 32GBIT 1866MHZ 200VFBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D1024M32D4DT-053 WT ES:D MT53D1024M32D4DT-053 WT ES:D MT53D1024M32D4DT-053 WT ES:D
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 1866 MHz
Density 32000000 kbits 32000000 kbits 32000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
 - S80KS5122GABHV020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Package Type BGA; PG-BGA-24
View Details
5 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details