Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D1024M32D4DT-046 WT:D TR

Description
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 WT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 WT:D TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 WT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 WT:D TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-046 WT:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-046 WT:D TR
2.133GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-046 WT:D TR
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 WT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 WT:D TR can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 WT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-046 WT:D TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D1024M32D4DT-046 WT:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D1024M32D4DT-046 WT:D TR
Memory - SDRAM - MT53D1024M32D4DT-046 WT:D TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MT53D1024
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory MT53D1024M32D4DT-046 WT:D TR
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-046 WT:D TR MT53D1024M32D4DT-046 WT:D TR MT53D1024M32D4DT-046 WT:D TR MT53D1024M32D4DT-046 WT:D TR
Product Name 2.133GHZ Memory IC and Storage Component Memory - SDRAM - MT53D1024M32D4DT-046 WT:D TR Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tape & Reel (TR) BGA; 200-VFBGA (10x14.5) BGA; 200-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - 16-100044-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details