Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D1024M32D4DT-046 AUT:D

Description
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AUT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AUT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AUT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AUT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-046 AUT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-046 AUT:D
2.133GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-046 AUT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AUT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AUT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AUT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-046 AUT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron - 80AH8223 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron
80AH8223
Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron 80AH8223
DRAM, 1G X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 1G X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 32GBIT 2133MHZ 200VFBGA

IC DRAM 32GBIT 2133MHZ 200VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M32D4DT-046 AUT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4DT-046 AUT:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-046 AUT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-046 AUT:D 80AH8223 MT53D1024M32D4DT-046 AUT:D MT53D1024M32D4DT-046 AUT:D MT53D1024M32D4DT-046 AUT:D MT53D1024M32D4DT-046 AUT:D
Product Name 2.133GHZ Memory IC and Storage Component Dram, 1G X 32Bit, -40 To 125Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type BGA; Tray VFBGA BGA 200-VFBGA BGA; 200-VFBGA
Supply Voltage 1.1V -40degC ~ 125degC (TC) 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-35161Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers