Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D1024M32D4DT-046 AIT:D

Description
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AIT:D can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AIT:D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-046 AIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-046 AIT:D
2.133GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-046 AIT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AIT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-046 AIT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D1024M32D4DT-046 AIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D1024M32D4DT-046 AIT:D
Memory - SDRAM - MT53D1024M32D4DT-046 AIT:D
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D1024
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
IC DRAM 32GBIT 2133MHZ 200VFBGA

IC DRAM 32GBIT 2133MHZ 200VFBGA

Supplier's Site
Dram, 1G X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8222 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8222
Dram, 1G X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8222
DRAM, 1G X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 1G X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M32D4DT-046 AIT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4DT-046 AIT:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-046 AIT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 2133MHZ 200VFBGA

IC DRAM 32GBIT 2133MHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-046 AIT:D MT53D1024M32D4DT-046 AIT:D 80AH8222 MT53D1024M32D4DT-046 AIT:D MT53D1024M32D4DT-046 AIT:D MT53D1024M32D4DT-046 AIT:D
Product Name 2.133GHZ Memory IC and Storage Component Memory - SDRAM - MT53D1024M32D4DT-046 AIT:D Memory Dram, 1G X 32Bit, -40 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 32 bits
Package Type BGA; Tray BGA; 200-VFBGA (10x14.5) VFBGA 200-VFBGA BGA; 200-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers