Micron Technology, Inc. Memory - SDRAM - MT53D1024M32D4DT-046 AAT:D MT53D1024M32D4DT-046 AAT:D

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1360 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1360 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53D1024M32D4DT-046 AAT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D1024M32D4DT-046 AAT:D
Memory - SDRAM - MT53D1024M32D4DT-046 AAT:D
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1360 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 2.133 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D1024
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-046 AAT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-046 AAT:D
2.133GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-046 AAT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -046 AAT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 2.133GHZ 200VFBGA Product overview: MT53D1024M32D4DT-046 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-046 AAT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M32D4DT-046 AAT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4DT-046 AAT:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-046 AAT:D
IC DRAM 32GBIT 2.133GHZ 200VFBGA

IC DRAM 32GBIT 2.133GHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 2133MHZ 200VFBGA

IC DRAM 32GBIT 2133MHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 2133MHZ 200VFBGA

IC DRAM 32GBIT 2133MHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now
Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8221 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8221
Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8221
DRAM, 1G X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 1G X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-046 AAT:D MT53D1024M32D4DT-046 AAT:D MT53D1024M32D4DT-046 AAT:D MT53D1024M32D4DT-046 AAT:D MT53D1024M32D4DT-046 AAT:D 80AH8221
Product Name Memory - SDRAM - MT53D1024M32D4DT-046 AAT:D 2.133GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 200-VFBGA (10x14.5) BGA; Tray 200-VFBGA BGA; 200-VFBGA VFBGA
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details