Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53D1024M32D4BD-053 WT ES:D

Description
IC DRAM 32GBIT 1.866GHZ FBGA Product overview: MT53D1024M32D4BD-053 WT ES:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4BD -053 WT ES:D can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 1.866GHZ FBGA Product overview: MT53D1024M32D4BD-053 WT ES:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4BD -053 WT ES:D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53D1024M32D4BD-053 WT ES:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D1024M32D4BD-053 WT ES:D
1.866GHZ Memory IC and Storage Component 774-MT53D1024M32D4BD-053 WT ES:D
IC DRAM 32GBIT 1.866GHZ FBGA Product overview: MT53D1024M32D4BD-053 WT ES:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4BD -053 WT ES:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.866GHZ FBGA Product overview: MT53D1024M32D4BD-053 WT ES:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4BD-053 WT ES:D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,360 Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 32Gb (1G x 32) Voltage - Supply: 1.1V Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.866 GHz ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT53D1024 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,360
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 32Gb (1G x 32)
Voltage - Supply: 1.1V
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 1.866 GHz
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT53D1024
Product Status: Obsolete

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4BD-053 WT ES:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4BD-053 WT ES:D
IC DRAM 32GBIT 1.866GHZ FBGA

IC DRAM 32GBIT 1.866GHZ FBGA

Supplier's Site
IC DRAM 32GBIT 1866MHZ FBGA

IC DRAM 32GBIT 1866MHZ FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4BD-053 WT ES:D MT53D1024M32D4BD-053 WT ES:D MT53D1024M32D4BD-053 WT ES:D MT53D1024M32D4BD-053 WT ES:D
Product Name 1.866GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details