Micron Technology, Inc. 1.6GHZ Memory IC and Storage Component MT53B512M64D4NH-062 WT:C

Description
IC DRAM 32GBIT 1.6GHZ 272WFBGA Product overview: MT53B512M64D4NH-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NH- 062 WT:C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 1.6GHZ 272WFBGA Product overview: MT53B512M64D4NH-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NH- 062 WT:C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Memory IC and Storage Component - 774-MT53B512M64D4NH-062 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B512M64D4NH-062 WT:C
1.6GHZ Memory IC and Storage Component 774-MT53B512M64D4NH-062 WT:C
IC DRAM 32GBIT 1.6GHZ 272WFBGA Product overview: MT53B512M64D4NH-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NH- 062 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.6GHZ 272WFBGA Product overview: MT53B512M64D4NH-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NH-062 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53B512M64D4NH-062 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B512M64D4NH-062 WT:C
Memory - SDRAM - MT53B512M64D4NH-062 WT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 1.6 GHz 272-WFBGA (15x15) Package: Tray Package: 272-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B512 Categories: Integrated Circuits (ICs) Case / Package: 272-WFBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 1.6 GHz 272-WFBGA (15x15)
Package: Tray
Package: 272-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B512
Categories: Integrated Circuits (ICs)
Case / Package: 272-WFBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.6 GHz 272-WFBGA (15x15)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.6 GHz 272-WFBGA (15x15)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M64D4NH-062 WT:C
Integrated Circuits (ICs) - Memory - Memory MT53B512M64D4NH-062 WT:C
IC DRAM 32GBIT 1.6GHZ 272WFBGA

IC DRAM 32GBIT 1.6GHZ 272WFBGA

Supplier's Site
IC DRAM 32GBIT 1600MHZ 272WFBGA

IC DRAM 32GBIT 1600MHZ 272WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M64D4NH-062 WT:C MT53B512M64D4NH-062 WT:C MT53B512M64D4NH-062 WT:C MT53B512M64D4NH-062 WT:C
Product Name 1.6GHZ Memory IC and Storage Component Memory - SDRAM - MT53B512M64D4NH-062 WT:C Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 272-WFBGA (15x15) BGA; 272-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details