Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT53B512M32D2NP-062 WT ES:C

Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,360 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Voltage - Supply: 1.1V Package / Case: 200-WFBGA Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.6 GHz ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT53B512 Product Status: Obsolete
Request a Quote
Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,360 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Voltage - Supply: 1.1V Package / Case: 200-WFBGA Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.6 GHz ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT53B512 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,360 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Voltage - Supply: 1.1V Package / Case: 200-WFBGA Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.6 GHz ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT53B512 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,360
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Voltage - Supply: 1.1V
Package / Case: 200-WFBGA
Supplier Device Package: 200-WFBGA (10x14.5)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 1.6 GHz
ECCN: OBSOLETE
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Base Product Number: MT53B512
Product Status: Obsolete

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B512M32D2NP-062 WT ES:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B512M32D2NP-062 WT ES:C
1.6GHZ Memory IC and Storage Component 774-MT53B512M32D2NP-062 WT ES:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2NP-062 WT ES:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP- 062 WT ES:C can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2NP-062 WT ES:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP-062 WT ES:C can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B512M32D2NP-062 WT ES:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M32D2NP-062 WT ES:C
Integrated Circuits (ICs) - Memory - Memory MT53B512M32D2NP-062 WT ES:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA

IC DRAM 16GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 16GBIT 1600MHZ 200WFBGA

IC DRAM 16GBIT 1600MHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M32D2NP-062 WT ES:C MT53B512M32D2NP-062 WT ES:C MT53B512M32D2NP-062 WT ES:C MT53B512M32D2NP-062 WT ES:C
Product Name Integrated Circuits (ICs) - Memory 1.6GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.1V 1.1V 1.1V -30degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory IC and Storage Component - 774-HYE18L256160BF-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details