Micron Technology, Inc. Memory - SDRAM - MT53B512M32D2NP-062 WT:C MT53B512M32D2NP-062 WT:C

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 1600MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 Supply Voltage (V): 1.1V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 1600MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 Supply Voltage (V): 1.1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B512M32D2NP-062 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B512M32D2NP-062 WT:C
Memory - SDRAM - MT53B512M32D2NP-062 WT:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR4 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 200-WFBGA (10x14.5) Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 1600MHz Manufacturer Package: 200-WFBGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,360 Supply Voltage (V): 1.1V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR4
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 200-WFBGA (10x14.5)
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 1600MHz
Manufacturer Package: 200-WFBGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,360
Supply Voltage (V): 1.1V

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B512M32D2NP-062 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B512M32D2NP-062 WT:C
1.6GHZ Memory IC and Storage Component 774-MT53B512M32D2NP-062 WT:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2NP-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP- 062 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.6GHZ 200WFBGA Product overview: MT53B512M32D2NP-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M32D2NP-062 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B512M32D2NP-062 WT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M32D2NP-062 WT:C
Integrated Circuits (ICs) - Memory - Memory MT53B512M32D2NP-062 WT:C
IC DRAM 16GBIT 1.6GHZ 200WFBGA

IC DRAM 16GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 16GBIT 1.6GHZ 200WFBGA

IC DRAM 16GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 16GBIT 1600MHZ 200WFBGA

IC DRAM 16GBIT 1600MHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M32D2NP-062 WT:C MT53B512M32D2NP-062 WT:C MT53B512M32D2NP-062 WT:C MT53B512M32D2NP-062 WT:C MT53B512M32D2NP-062 WT:C
Product Name Memory - SDRAM - MT53B512M32D2NP-062 WT:C 1.6GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.1V 1.1V 1.1V Surface Mount 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4347153 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details